Kyocera Corporation Tantalum Capacitors TPSC686M006R0150

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686M006R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC686M006R0150-ND
Tantalum Capacitors TPSC686M006R0150-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC686M006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M006R0150
Tantalum Capacitors TPSC686M006R0150
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 83H8345 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
83H8345
Capacitor Tant, 68Uf, 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx 83H8345
CAPACITOR TANT, 68UF, 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohmRoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSC686M006R0150-ND TPSC686M006R0150 83H8345
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers