Kyocera Corporation Tantalum Capacitors - TPSC686K016R0125 TPSC686K016R0125

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113695-TPSC686K016R 0125 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: C ESR: 125 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113695-TPSC686K016R 0125 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: C ESR: 125 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686K016R0125 - 1113695-TPSC686K016R0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC686K016R0125
1113695-TPSC686K016R0125
Tantalum Capacitors - TPSC686K016R0125 1113695-TPSC686K016R0125
Manufacturer: AVX Corporation Win Source Part Number: 1113695-TPSC686K016R 0125 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: C ESR: 125 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113695-TPSC686K016R0125
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 125 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V 0.125 Ohm Capacitor
59-TPSC686K016R0125
SMD 68uF 16V 0.125 Ohm Capacitor 59-TPSC686K016R0125
Cap Tant Solid 68uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.125 Ohm 125°C T/R Product overview: TPSC686K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686K016R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.125 Ohm 125°C T/R Product overview: TPSC686K016R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686K016R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3091-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3091-2-ND
Tantalum Capacitors 478-3091-2-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3091-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3091-1-ND
Tantalum Capacitors 478-3091-1-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3091-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3091-6-ND
Tantalum Capacitors 478-3091-6-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx - 54J8831 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx
54J8831
Tantalum Capacitor, 68Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx 54J8831
TANTALUM CAPACITOR, 68uF, 16V, 10%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68uF, 16V, 10%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 75M2934 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.1, 2312; Capacitance Kyocera Avx
75M2934
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.1, 2312; Capacitance Kyocera Avx 75M2934
TANTALUM CAPACITOR, 68UF, 16V, 0.125 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 0.125 OHM, 0.1, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC686K016R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686K016R0125
Capacitors - Tantalum Capacitors TPSC686K016R0125
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC686K016R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686K016R0125
Tantalum Capacitors TPSC686K016R0125
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113695-TPSC686K016R0125 59-TPSC686K016R0125 478-3091-2-ND 478-3091-6-ND 54J8831 TPSC686K016R0125 TPSC686K016R0125
Product Name Tantalum Capacitors - TPSC686K016R0125 SMD 68uF 16V 0.125 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106K035WSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers