AVX Corporation Tantalum Capacitors TPSC686K016H0200

Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC686K016H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC686K016H0200TR-ND
Tantalum Capacitors 478-TPSC686K016H0200TR-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC686K016H0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC686K016H0200
Capacitors - Tantalum Capacitors TPSC686K016H0200
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC686K016H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686K016H0200
Tantalum Capacitors TPSC686K016H0200
CAP TANT 68UF 10% 16V 2312

CAP TANT 68UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC686K016H0200TR-ND TPSC686K016H0200 TPSC686K016H0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers