Kyocera Corporation Tantalum Capacitors TPSC685K025R0600

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm
Request a Quote
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 25 V. It is designed in a 2312 (6032 metric) case size and is compliant with RoHS standards. This capacitor features low equivalent series resistance (ESR), making it suitable for applications in power supply circuits and general medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. The product is available with different termination finishes, including standard Sn plating and optional gold plating. This capacitor is a viable choice for engineers looking for a compact, reliable solution in their electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 25 V. It is designed in a 2312 (6032 metric) case size and is compliant with RoHS standards. This capacitor features low equivalent series resistance (ESR), making it suitable for applications in power supply circuits and general medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. The product is available with different termination finishes, including standard Sn plating and optional gold plating. This capacitor is a viable choice for engineers looking for a compact, reliable solution in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2409-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2409-2-ND
Tantalum Capacitors 478-2409-2-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC685K025R0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC685K025R0600
Capacitors - Tantalum Capacitors TPSC685K025R0600
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8819 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8819
Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8819
CAPACITOR TANT, 6.8UF, 25V, 0.6 OHM, 0.1, 2312, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 0.6 OHM, 0.1, 2312, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 59M2771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
59M2771
Surface Mount Tantalum Capacitor, Tps Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 59M2771
Surface Mount Tantalum Capacitor, TPS Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC685K025R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC685K025R0600
Tantalum Capacitors TPSC685K025R0600
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2409-2-ND TPSC685K025R0600 54J8819 59M2771 TPSC685K025R0600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 0.6 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 6.8 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitors - TAC156K020P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers