Kyocera Corporation Tantalum Capacitors TPSC476M016S0350

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC476M016S0350-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC476M016S0350-ND
Tantalum Capacitors TPSC476M016S0350-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 16V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 56K4078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx
56K4078
Capacitor Tant, 47Uf, 16V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx 56K4078
CAPACITOR TANT, 47UF, 16V, 0.35 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 0.35 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC476M016S0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476M016S0350
Tantalum Capacitors TPSC476M016S0350
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC476M016S0350 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC476M016S0350
Capacitors - Tantalum Capacitors TPSC476M016S0350
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC476M016S0350-ND 56K4078 TPSC476M016S0350 TPSC476M016S0350
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 0.35 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details