Kyocera Corporation Tantalum Capacitors TPSC476M010R0200

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC476M010R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC476M010R0200-ND
Tantalum Capacitors TPSC476M010R0200-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC476M010R0200 - 708190-TPSC476M010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC476M010R0200
708190-TPSC476M010R0200
Tantalum Capacitors - TPSC476M010R0200 708190-TPSC476M010R0200
Manufacturer: AVX Corporation Win Source Part Number: 708190-TPSC476M010R0 200 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708190-TPSC476M010R0200
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - TPSC476M010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476M010R0200
Tantalum Capacitors TPSC476M010R0200
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 36K6468 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
36K6468
Capacitor Tant, 47Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 36K6468
CAPACITOR TANT, 47UF, 10V, 0.2 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 0.2 OHM, 0.2, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC476M010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC476M010R0200
Capacitors - Tantalum Capacitors TPSC476M010R0200
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSC476M010R0200-ND 708190-TPSC476M010R0200 TPSC476M010R0200 36K6468 TPSC476M010R0200
Product Name Tantalum Capacitors Tantalum Capacitors - TPSC476M010R0200 Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers