AVX Corporation Tantalum Capacitors TPSC476M006R0300

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC476M006R0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC476M006R0300-ND
Tantalum Capacitors TPSC476M006R0300-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8812 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8812
Capacitor Tant, 47Uf, 6.3V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8812
CAPACITOR TANT, 47UF, 6.3V, 0.3 OHM, 0.2, 2312; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 0.3 OHM, 0.2, 2312; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC476M006R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC476M006R0300
Capacitors - Tantalum Capacitors TPSC476M006R0300
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC476M006R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC476M006R0300
Tantalum Capacitors TPSC476M006R0300
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC476M006R0300-ND 54J8812 TPSC476M006R0300 TPSC476M006R0300
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 338-4351-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers