4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
CAP TANT 4.7UF 20% 35V 2312
CAPACITOR TANT, 4.7UF, 35V, 0.6 OHM, 0.2, 2312; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 35V, 0.6 OHM, 0.2, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V 2312
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5240-2-ND | 478-5240-6-ND | TPSC475M035R0600 | 75M2931 | TPSC475M035R0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf, 35V, 0.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |