AVX Corporation Tantalum Capacitors TPSC337M006H0080

Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC337M006H0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC337M006H0080TR-ND
Tantalum Capacitors 478-TPSC337M006H0080TR-ND
330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC337M006H0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC337M006H0080
Capacitors - Tantalum Capacitors TPSC337M006H0080
CAP TANT 330UF 20% 6.3V 2312

CAP TANT 330UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC337M006H0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC337M006H0080
Tantalum Capacitors TPSC337M006H0080
CAP TANT 330UF 20% 6.3V 2312

CAP TANT 330UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC337M006H0080TR-ND TPSC337M006H0080 TPSC337M006H0080
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details