Kyocera Corporation Tantalum Capacitors TPSC336M020R0300

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11583-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11583-2-ND
Tantalum Capacitors 478-11583-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC336M020R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336M020R0300
Tantalum Capacitors TPSC336M020R0300
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8803
Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8803
CAPACITOR TANT, 33UF, 20V, 0.3 OHM, 0.2, 2312; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 0.3 OHM, 0.2, 2312; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC336M020R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336M020R0300
Capacitors - Tantalum Capacitors TPSC336M020R0300
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11583-2-ND TPSC336M020R0300 54J8803 TPSC336M020R0300
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 20V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814565 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers