Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228671-TPSC336K16R0
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 16 V
Capacitance: 33 µF
Tolerance: 10 %
Leakage Current: 5.3 µA
ESR (Equivalent Series Resistance): 300 mΩ
Dielectric Material: Tantalum
Number of Pins: 2
Width: 6 mm
Categories: Custom Parts
Case / Package: C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2312
Voltage Rating (AC): 16 V
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 6032
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1228671-TPSC336K16R0300 |
| Product Name | Custom Parts - Custom Parts (S - T) - TPSC336K16R0300 |