Tantalum Capacitors
CAPACITOR TANT, 33UF, 16V, 0.3 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC336K016S0300TR-ND | TPSC336K016S0300 | TPSC336K016S0300 | 95M7507 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Capacitance Type | Fixed | Fixed | ||
| Technology | Single-Layer |