AVX Corporation Tantalum Capacitors - TPSC336K016R0150 TPSC336K016R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 1273734-TPSC336K016R 0150 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1273734-TPSC336K016R 0150 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC336K016R0150 - 1273734-TPSC336K016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC336K016R0150
1273734-TPSC336K016R0150
Tantalum Capacitors - TPSC336K016R0150 1273734-TPSC336K016R0150
Manufacturer: AVX Corporation Win Source Part Number: 1273734-TPSC336K016R 0150 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1273734-TPSC336K016R0150
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 16V
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-7996-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7996-6-ND
Tantalum Capacitors 478-7996-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7996-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7996-2-ND
Tantalum Capacitors 478-7996-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7996-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7996-1-ND
Tantalum Capacitors 478-7996-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8794 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8794
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8794
TANTALUM CAPACITOR, 33UF, 16V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 16V, 2312; Capacitance Kyocera Avx - 96Y8052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 16V, 2312; Capacitance Kyocera Avx
96Y8052
Capacitor, Tantalum, 33Uf, 16V, 2312; Capacitance Kyocera Avx 96Y8052
CAPACITOR, TANTALUM, 33UF, 16V, 2312; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:856mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 16V, 2312; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:856mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC336K016R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0150
Tantalum Capacitors TPSC336K016R0150
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC336K016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K016R0150
Tantalum Capacitors TPSC336K016R0150
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC336K016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336K016R0150
Capacitors - Tantalum Capacitors TPSC336K016R0150
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1273734-TPSC336K016R0150 478-7996-6-ND 478-7996-2-ND 54J8794 TPSC336K016R0150 TPSC336K016R0150 TPSC336K016R0150
Product Name Tantalum Capacitors - TPSC336K016R0150 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 2312 (6032 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers