AVX Corporation Tantalum Capacitors - TPSC336K010R0150 TPSC336K010R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 810054-TPSC336K010R0 150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 810054-TPSC336K010R0 150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC336K010R0150 - 810054-TPSC336K010R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC336K010R0150
810054-TPSC336K010R0150
Tantalum Capacitors - TPSC336K010R0150 810054-TPSC336K010R0150
Manufacturer: AVX Corporation Win Source Part Number: 810054-TPSC336K010R0 150 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 810054-TPSC336K010R0150
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 478-3319-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3319-2-ND
Tantalum Capacitors 478-3319-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3319-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3319-6-ND
Tantalum Capacitors 478-3319-6-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3319-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3319-1-ND
Tantalum Capacitors 478-3319-1-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 0.15 Ohm Capacitor
59-TPSC336K010R0150
SMD 33uF 10V 0.15 Ohm Capacitor 59-TPSC336K010R0150
Cap Tant Solid 33uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC336K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC336K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC336K010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC336K010R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC336K010R0150
Tantalum Capacitors TPSC336K010R0150
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC336K010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC336K010R0150
Tantalum Capacitors TPSC336K010R0150
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC336K010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC336K010R0150
Capacitors - Tantalum Capacitors TPSC336K010R0150
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site
Capacitor Tant, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8790
Capacitor Tant, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8790
CAPACITOR TANT, 33UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 75M2930 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx
75M2930
Tantalum Capacitor, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx 75M2930
TANTALUM CAPACITOR, 33UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Product Length:6mm; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Product Length:6mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 93K0842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
93K0842
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 93K0842
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 810054-TPSC336K010R0150 478-3319-2-ND 478-3319-6-ND 59-TPSC336K010R0150 TPSC336K010R0150 TPSC336K010R0150 TPSC336K010R0150 54J8790 75M2930 93K0842
Product Name Tantalum Capacitors - TPSC336K010R0150 Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details