CAP TANT 220UF 20% 6.3V 2312
CAP TANT 220UF 20% 6.3V 2312
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
CAP TANT 220UF 20% 6.3V 2312
CAPACITOR TANT, 220UF, 6.3V, 0.1 OHM, 0.2, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
CAP TANT 220UF 20% 6.3V 2312
CAP TANT 220UF 20% 6.3V 2312
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC227M006R0100DKR-ND | 478-TPSC227M006R0100CT-ND | 66-TPSC227M006R0100 | 54J8785 | TPSC227M006R0100 | TPSC227M006R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 220UF 20% 6.3V 2312 | Capacitor Tant, 220Uf, 6.3V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |