AVX Corporation Tantalum Capacitors TPSC226M020S0150

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226M020S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226M020S0150TR-ND
Tantalum Capacitors 478-TPSC226M020S0150TR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC226M020S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226M020S0150
Tantalum Capacitors TPSC226M020S0150
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC226M020S0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226M020S0150
Capacitors - Tantalum Capacitors TPSC226M020S0150
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC226M020S0150TR-ND TPSC226M020S0150 TPSC226M020S0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details