Kyocera Corporation Tantalum Capacitors TPSC226M020R0100

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9120-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9120-1-ND
Tantalum Capacitors 478-9120-1-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9120-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9120-2-ND
Tantalum Capacitors 478-9120-2-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9120-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9120-6-ND
Tantalum Capacitors 478-9120-6-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 20V, 0.1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J8777 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, 0.1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J8777
Tantalum Capacitor, 22Uf, 20V, 0.1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J8777
TANTALUM CAPACITOR, 22UF, 20V, 0.1 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, 0.1 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 22Uf, 20V, 2312; Capacitance Kyocera Avx - 96Y8049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 20V, 2312; Capacitance Kyocera Avx
96Y8049
Capacitor, Tantalum, 22Uf, 20V, 2312; Capacitance Kyocera Avx 96Y8049
CAPACITOR, TANTALUM, 22UF, 20V, 2312; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 20V, 2312; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC226M020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226M020R0100
Tantalum Capacitors TPSC226M020R0100
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC226M020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226M020R0100
Capacitors - Tantalum Capacitors TPSC226M020R0100
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9120-1-ND 478-9120-6-ND 54J8777 TPSC226M020R0100 TPSC226M020R0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 20V, 0.1 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details