Cap Tant Solid 22uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.4 Ohm 125°C T/R Product overview: TPSC226K025R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K025R0400 can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm
TANTALUM CAPACITOR, 22uF, 25V, 10%, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP, 22µF, 25V, 10%, 2312, REEL; Capacitance:22µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 22uF, 25V, 10%, 2312; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:524mA RoHS Compliant: Yes
CAP TANT 22UF 10% 25V 2312
CAP TANT 22UF 10% 25V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSC226K025R0400 | 478-9117-1-ND | 478-9117-6-ND | 54J8770 | 65W8112 | 29AH8063 | TPSC226K025R0400 | TPSC226K025R0400 |
| Product Name | SMD 22uF 25V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 25V, 10%, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Cap, 22Μf, 25V, 10%, 2312, Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |