AVX Corporation SMD 22uF 16V 0.375 Ohm Capacitor TPSC226K016R0375

Description
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC226K016R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K016R0375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC226K016R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K016R0375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 0.375 Ohm Capacitor
59-TPSC226K016R0375
SMD 22uF 16V 0.375 Ohm Capacitor 59-TPSC226K016R0375
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC226K016R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K016R0375 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.375 Ohm 125°C T/R Product overview: TPSC226K016R0375 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.375 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.375 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K016R0375 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1361588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361588
Tantalum Capacitors 1361588
KYOCERA AVX TPSC226K016R0375

KYOCERA AVX TPSC226K016R0375

Supplier's Site
Tantalum Capacitors - TPSC226K016R0375 - 1113678-TPSC226K016R0375 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC226K016R0375
1113678-TPSC226K016R0375
Tantalum Capacitors - TPSC226K016R0375 1113678-TPSC226K016R0375
Manufacturer: AVX Corporation Win Source Part Number: 1113678-TPSC226K016R 0375 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: C ESR: 375 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1113678-TPSC226K016R0375
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 375 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Tantalum Capacitors - 478-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1767-2-ND
Tantalum Capacitors 478-1767-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1767-6-ND
Tantalum Capacitors 478-1767-6-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1767-1-ND
Tantalum Capacitors 478-1767-1-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 375mOhm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 35K4993 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
35K4993
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 35K4993
TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 35K1290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312; Capacitance Kyocera Avx
35K1290
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312; Capacitance Kyocera Avx 35K1290
TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 14J9932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
14J9932
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 14J9932
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC226K016R0375 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC226K016R0375
Tantalum Capacitors TPSC226K016R0375
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC226K016R0375 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226K016R0375
Tantalum Capacitors TPSC226K016R0375
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
CAP TANT 22UF 10% 16V 2312 - 66-TPSC226K016R0375 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 16V 2312
66-TPSC226K016R0375
CAP TANT 22UF 10% 16V 2312 66-TPSC226K016R0375
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC226K016R0375 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226K016R0375
Capacitors - Tantalum Capacitors TPSC226K016R0375
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC226K016R0375 1361588 1113678-TPSC226K016R0375 478-1767-2-ND 478-1767-6-ND 35K4993 35K1290 14J9932 TPSC226K016R0375 TPSC226K016R0375 66-TPSC226K016R0375 TPSC226K016R0375
Product Name SMD 22uF 16V 0.375 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TPSC226K016R0375 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 10% 16V 2312 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers