Kyocera Corporation Capacitors - Tantalum Capacitors TPSC157M006R0150

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329630-TPSC157M006R 0150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329630-TPSC157M006R 0150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1329630-TPSC157M006R0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329630-TPSC157M006R0150
Capacitors - Tantalum Capacitors 1329630-TPSC157M006R0150
Manufacturer: KYOCERA AVX Win Source Part Number: 1329630-TPSC157M006R 0150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329630-TPSC157M006R0150
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - TPSC157M006R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC157M006R0150-ND
Tantalum Capacitors TPSC157M006R0150-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 0.15 Ohm Capacitor
59-TPSC157M006R0150
SMD 150uF 6.3V 0.15 Ohm Capacitor 59-TPSC157M006R0150
Cap Tant Solid 150uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC157M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC157M006R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC157M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC157M006R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC157M006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157M006R0150
Tantalum Capacitors TPSC157M006R0150
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC157M006R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC157M006R0150
Capacitors - Tantalum Capacitors TPSC157M006R0150
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site
Capacitor Tant, 150Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8759
Capacitor Tant, 150Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8759
CAPACITOR TANT, 150UF 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329630-TPSC157M006R0150 TPSC157M006R0150-ND 59-TPSC157M006R0150 TPSC157M006R0150 TPSC157M006R0150 54J8759
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 150uF 6.3V 0.15 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers