AVX Corporation Tantalum Capacitors TPSC157K006T0200

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC157K006T0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC157K006T0200TR-ND
Tantalum Capacitors 478-TPSC157K006T0200TR-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC157K006T0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157K006T0200
Tantalum Capacitors TPSC157K006T0200
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSC157K006T0200TR-ND TPSC157K006T0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TDL107K016M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details