AVX Corporation Tantalum Capacitors TPSC156K025T0220

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC156K025T0220TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC156K025T0220TR-ND
Tantalum Capacitors 478-TPSC156K025T0220TR-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC156K025T0220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC156K025T0220
Capacitors - Tantalum Capacitors TPSC156K025T0220
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TPSC156K025T0220 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K025T0220
Tantalum Capacitors TPSC156K025T0220
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC156K025T0220TR-ND TPSC156K025T0220 TPSC156K025T0220
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers