Kyocera Corporation Tantalum Capacitors TPSC156K025R0300

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9107-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9107-2-ND
Tantalum Capacitors 478-9107-2-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC156K025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K025R0300
Tantalum Capacitors TPSC156K025R0300
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8740
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8740
CAPACITOR TANT, 15UF, 25V, 0.3 OHM, 0.1, 2312; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.3 OHM, 0.1, 2312; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 59M2758 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
59M2758
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 59M2758
Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9107-2-ND TPSC156K025R0300 54J8740 59M2758
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details