AVX Corporation Tantalum Capacitors TPSC156K025R0220

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9106-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9106-2-ND
Tantalum Capacitors 478-9106-2-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9106-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9106-1-ND
Tantalum Capacitors 478-9106-1-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9106-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9106-6-ND
Tantalum Capacitors 478-9106-6-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC156K025R0220 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K025R0220
Tantalum Capacitors TPSC156K025R0220
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 25V, 0.22 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8739 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, 0.22 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8739
Tantalum Capacitor, 15Uf, 25V, 0.22 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8739
TANTALUM CAPACITOR, 15UF, 25V, 0.22 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 25V, 0.22 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 15Uf, 25V, 2312; Capacitance Kyocera Avx - 96Y8046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 15Uf, 25V, 2312; Capacitance Kyocera Avx
96Y8046
Capacitor, Tantalum, 15Uf, 25V, 2312; Capacitance Kyocera Avx 96Y8046
CAPACITOR, TANTALUM, 15UF, 25V, 2312; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 15UF, 25V, 2312; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC156K025R0220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC156K025R0220
Capacitors - Tantalum Capacitors TPSC156K025R0220
CAP TANT 15UF 10% 25V 2312

CAP TANT 15UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9106-2-ND 478-9106-6-ND TPSC156K025R0220 54J8739 TPSC156K025R0220
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 25V, 0.22 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC474K035P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers