AVX Corporation Tantalum Capacitors TPSC156K020T0400

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC156K020T0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC156K020T0400TR-ND
Tantalum Capacitors 478-TPSC156K020T0400TR-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC156K020T0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC156K020T0400
Capacitors - Tantalum Capacitors TPSC156K020T0400
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TPSC156K020T0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K020T0400
Tantalum Capacitors TPSC156K020T0400
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC156K020T0400TR-ND TPSC156K020T0400 TPSC156K020T0400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details