Kyocera Corporation SMD 15uF 20V 0.45 Ohm Capacitor TPSC156K020R0450

Description
Cap Tant Solid 15uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.45 Ohm 125°C T/R Product overview: TPSC156K020R0450 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 0.45 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 0.45 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC156K020R0450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 15uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.45 Ohm 125°C T/R Product overview: TPSC156K020R0450 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 0.45 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 0.45 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC156K020R0450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 20V 0.45 Ohm Capacitor
59-TPSC156K020R0450
SMD 15uF 20V 0.45 Ohm Capacitor 59-TPSC156K020R0450
Cap Tant Solid 15uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.45 Ohm 125°C T/R Product overview: TPSC156K020R0450 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 0.45 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 0.45 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC156K020R0450 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.45 Ohm 125°C T/R Product overview: TPSC156K020R0450 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V, 0.45 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, 0.45 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC156K020R0450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1766-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1766-6-ND
Tantalum Capacitors 478-1766-6-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1766-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1766-2-ND
Tantalum Capacitors 478-1766-2-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1766-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1766-1-ND
Tantalum Capacitors 478-1766-1-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC156K020R0450 - 757668-TPSC156K020R0450 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC156K020R0450
757668-TPSC156K020R0450
Tantalum Capacitors - TPSC156K020R0450 757668-TPSC156K020R0450
Manufacturer: AVX Corporation Win Source Part Number: 757668-TPSC156K020R0 450 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 450mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 757668-TPSC156K020R0450
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 450mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - TPSC156K020R0450 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC156K020R0450
Tantalum Capacitors TPSC156K020R0450
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 35K1289 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312; Capacitance Kyocera Avx
35K1289
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312; Capacitance Kyocera Avx 35K1289
TANTALUM CAPACITOR, 15UF, 20V, 0.45 OHM, 0.1, 2312; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 20V, 0.45 OHM, 0.1, 2312; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 35K4992 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
35K4992
Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 35K4992
TANTALUM CAPACITOR, 15UF, 20V, 0.45 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 20V, 0.45 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC156K020R0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC156K020R0450
Capacitors - Tantalum Capacitors TPSC156K020R0450
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TPSC156K020R0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K020R0450
Tantalum Capacitors TPSC156K020R0450
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC156K020R0450 478-1766-6-ND 478-1766-2-ND 757668-TPSC156K020R0450 TPSC156K020R0450 35K1289 TPSC156K020R0450 TPSC156K020R0450
Product Name SMD 15uF 20V 0.45 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC156K020R0450 Tantalum Capacitors Tantalum Capacitor, 15Uf, 20V, 0.45 Ohm, 0.1, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details