100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
CAPACITOR TANT, 100UF, 10V, 0.1 OHM, 0.2, 2312; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC107M010S0100-ND | TPSC107M010S0100 | TPSC107M010S0100 | 54J8732 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf, 10V, 0.1 Ohm, 0.2, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |