Kyocera Corporation Tantalum Capacitors TPSC107K010R0200

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3357-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-2-ND
Tantalum Capacitors 478-3357-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3357-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-6-ND
Tantalum Capacitors 478-3357-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3357-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-1-ND
Tantalum Capacitors 478-3357-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC107K010R0200 - 708177-TPSC107K010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC107K010R0200
708177-TPSC107K010R0200
Tantalum Capacitors - TPSC107K010R0200 708177-TPSC107K010R0200
Manufacturer: AVX Corporation Win Source Part Number: 708177-TPSC107K010R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708177-TPSC107K010R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Singapore, Singapore
SMD 100uF 10V 0.2 Ohm Capacitor
59-TPSC107K010R0200
SMD 100uF 10V 0.2 Ohm Capacitor 59-TPSC107K010R0200
Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC107K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC107K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010R0200
Tantalum Capacitors TPSC107K010R0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 35K4991 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
35K4991
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 35K4991
TANTALUM CAPACITOR, 100UF, 10V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 52Y1174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
52Y1174
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 52Y1174
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9823
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9823
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107K010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K010R0200
Capacitors - Tantalum Capacitors TPSC107K010R0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC107K010R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC107K010R0200
Tantalum Capacitors TPSC107K010R0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3357-2-ND 478-3357-6-ND 708177-TPSC107K010R0200 59-TPSC107K010R0200 TPSC107K010R0200 35K4991 52Y1174 TPSC107K010R0200 TPSC107K010R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC107K010R0200 SMD 100uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details