TANTALUM CAPACITOR, 100UF, 10V, 0.1 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4568 |
| Product Name | Tantalum Capacitor, 100Uf, 10V, 0.1 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 100 microF |