100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm
CAP TANT 100UF 10% 10V 2312
CAP TANT 100UF 10% 10V 2312
Capacitor,100uF,10VD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9101-6-ND | 478-9101-2-ND | TPSC107K010H0075 | TPSC107K010H0075 | 56K4073 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |