AVX Corporation Tantalum Capacitors TPSC107K006S0150

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC107K006S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC107K006S0150TR-ND
Tantalum Capacitors 478-TPSC107K006S0150TR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC107K006S0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K006S0150
Capacitors - Tantalum Capacitors TPSC107K006S0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC107K006S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K006S0150
Tantalum Capacitors TPSC107K006S0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC107K006S0150TR-ND TPSC107K006S0150 TPSC107K006S0150
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details