Kyocera Corporation Tantalum Capacitors TPSC107K006H0150

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC107K006H0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC107K006H0150-ND
Tantalum Capacitors TPSC107K006H0150-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC107K006H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K006H0150
Tantalum Capacitors TPSC107K006H0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor,100Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 28M3235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
28M3235
Capacitor,100Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 28M3235
Capacitor,100uF,6.3V DC,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,100uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC107K006H0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC107K006H0150
Capacitors - Tantalum Capacitors TPSC107K006H0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC107K006H0150-ND TPSC107K006H0150 28M3235 TPSC107K006H0150
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,100Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - T491C226K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details