AVX Corporation SMD 10uF 25V 0.3 Ohm Capacitor TPSC106K025R0300

Description
Cap Tant Solid 10uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC106K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0300 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 10uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC106K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0300 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 10OºF tantalum capacitor with a voltage rating of 25V and a capacitance tolerance of ±10%. It belongs to the TPS series, which is known for its low equivalent series resistance (ESR) and robust performance. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of applications, including power supply circuits and DC/DC converters. The case size is 2312 (6032 metric), and the component is RoHS compliant. This capacitor is designed for reliability and longevity, with a maximum ESR rating and a specified endurance under operational conditions.

Datasheet Summary
Powered by GS/AI

The product is a 10OºF tantalum capacitor with a voltage rating of 25V and a capacitance tolerance of ±10%. It belongs to the TPS series, which is known for its low equivalent series resistance (ESR) and robust performance. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for a variety of applications, including power supply circuits and DC/DC converters. The case size is 2312 (6032 metric), and the component is RoHS compliant. This capacitor is designed for reliability and longevity, with a maximum ESR rating and a specified endurance under operational conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V 0.3 Ohm Capacitor
59-TPSC106K025R0300
SMD 10uF 25V 0.3 Ohm Capacitor 59-TPSC106K025R0300
Cap Tant Solid 10uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC106K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TPSC106K025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106K025R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6993529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993529
Tantalum Capacitors 6993529
KYOCERA AVX TPSC106K025R0300

KYOCERA AVX TPSC106K025R0300

Supplier's Site
Tantalum Capacitors - 6993529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993529P
Tantalum Capacitors 6993529P
KYOCERA AVX TPSC106K025R0300

KYOCERA AVX TPSC106K025R0300

Supplier's Site
Tantalum Capacitors - 1676781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676781
Tantalum Capacitors 1676781
KYOCERA AVX TPSC106K025R0300

KYOCERA AVX TPSC106K025R0300

Supplier's Site
Tantalum Capacitors - 478-3360-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3360-1-ND
Tantalum Capacitors 478-3360-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3360-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3360-2-ND
Tantalum Capacitors 478-3360-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3360-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3360-6-ND
Tantalum Capacitors 478-3360-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC106K025R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC106K025R0300
Capacitors - Tantalum Capacitors TPSC106K025R0300
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 75M2921 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
75M2921
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 75M2921
TANTALUM CAPACITOR, 10UF, 25V, 0.3 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.3 OHM, 0.1, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8721 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8721
Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8721
TANTALUM CAPACITOR, 10UF, 25V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.3 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 59M2751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
59M2751
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 59M2751
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10%; Capacitance Kyocera Avx - 05AC9605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%; Capacitance Kyocera Avx
05AC9605
Cap, 10Μf, 25V, 10%; Capacitance Kyocera Avx 05AC9605
CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC106K025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC106K025R0300
Tantalum Capacitors TPSC106K025R0300
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC106K025R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC106K025R0300
Tantalum Capacitors TPSC106K025R0300
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC106K025R0300 6993529 6993529P 478-3360-1-ND 478-3360-6-ND TPSC106K025R0300 75M2921 59M2751 05AC9605 TPSC106K025R0300 TPSC106K025R0300
Product Name SMD 10uF 25V 0.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Cap, 10Μf, 25V, 10%; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details