Kyocera Corporation Tantalum Capacitors - TPSC105M050R2500 TPSC105M050R2500

Description
Manufacturer: AVX Corporation Win Source Part Number: 708175-TPSC105M050R2 500 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±20% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 2.5Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708175-TPSC105M050R2 500 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±20% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 2.5Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC105M050R2500 - 708175-TPSC105M050R2500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC105M050R2500
708175-TPSC105M050R2500
Tantalum Capacitors - TPSC105M050R2500 708175-TPSC105M050R2500
Manufacturer: AVX Corporation Win Source Part Number: 708175-TPSC105M050R2 500 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1μF Tolerance: ±20% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 2.5Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708175-TPSC105M050R2500
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1μF
Tolerance: ±20%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 2.5Ohm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - TPSC105M050R2500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC105M050R2500-ND
Tantalum Capacitors TPSC105M050R2500-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSC105M050R2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC105M050R2500
Tantalum Capacitors TPSC105M050R2500
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC105M050R2500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC105M050R2500
Capacitors - Tantalum Capacitors TPSC105M050R2500
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 708175-TPSC105M050R2500 TPSC105M050R2500-ND TPSC105M050R2500 TPSC105M050R2500
Product Name Tantalum Capacitors - TPSC105M050R2500 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details