68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
TANTALUM CAPACITOR, 68UF, 6.3V, 0.25 OHM, 0.1, 1210, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 68UF, 6.3V, 1210; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:583mA RoHS Compliant: Yes
CAP TANT 68UF 10% 6.3V 1411
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9095-2-ND | 478-9095-6-ND | TPSB686K006R0250 | TPSB686K006R0250 | 54J8710 | TPSB686K006R0250 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 6.3V, 0.25 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |