Kyocera Corporation Tantalum Capacitors TPSB685M016R0600

Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB685M016R0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB685M016R0600-ND
Tantalum Capacitors TPSB685M016R0600-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB685M016R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB685M016R0600
Capacitors - Tantalum Capacitors TPSB685M016R0600
CAP TANT 6.8UF 20% 16V 1411

CAP TANT 6.8UF 20% 16V 1411

Supplier's Site
Capacitor Tant, 6.8Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8707
Capacitor Tant, 6.8Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8707
CAPACITOR TANT, 6.8UF, 16V, 0.6 OHM, 0.2, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, 0.6 OHM, 0.2, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB685M016R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB685M016R0600
Tantalum Capacitors TPSB685M016R0600
CAP TANT 6.8UF 20% 16V 1411

CAP TANT 6.8UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB685M016R0600-ND TPSB685M016R0600 54J8707 TPSB685M016R0600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers