Kyocera Corporation Tantalum Capacitors TPSB476M006S0250

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB476M006S0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB476M006S0250-ND
Tantalum Capacitors TPSB476M006S0250-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB476M006S0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476M006S0250
Tantalum Capacitors TPSB476M006S0250
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 49H8434 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx
49H8434
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx 49H8434
CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.2, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.2, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB476M006S0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB476M006S0250
Capacitors - Tantalum Capacitors TPSB476M006S0250
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB476M006S0250-ND TPSB476M006S0250 49H8434 TPSB476M006S0250
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details