Kyocera Corporation Automotive SMD 47uF 10V Capacitor TPSB476K010T0250

Description
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-TPSB476K010T0250
Automotive SMD 47uF 10V Capacitor 59-TPSB476K010T0250
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0250 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1355515-TPSB476K010T0250 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1355515-TPSB476K010T0250
Capacitors - Tantalum Capacitors 1355515-TPSB476K010T0250
Win Source Part Number: 1355515-TPSB476K010T 0250 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 250mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1355515-TPSB476K010T0250
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 250mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 478-11191-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11191-2-ND
Tantalum Capacitors 478-11191-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11191-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11191-6-ND
Tantalum Capacitors 478-11191-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11191-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11191-1-ND
Tantalum Capacitors 478-11191-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB476K010T0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K010T0250
Tantalum Capacitors TPSB476K010T0250
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB476K010T0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB476K010T0250
Capacitors - Tantalum Capacitors TPSB476K010T0250
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TPSB476K010T0250 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB476K010T0250
Tantalum Capacitors TPSB476K010T0250
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7318
Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7318
CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB476K010T0250 1355515-TPSB476K010T0250 478-11191-2-ND 478-11191-6-ND TPSB476K010T0250 TPSB476K010T0250 TPSB476K010T0250 66AH7318
Product Name Automotive SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details