47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB476K010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010R0650 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 10V 1411
TANTALUM CAPACITOR, 47UF, 10V, 0.65 OHM, 0.1, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 10V, 0.65 OHM, 0.1, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.65ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
CAP, 47µF, 10V, 10%, 1210, REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1760-6-ND | 478-1760-2-ND | 59-TPSB476K010R0650 | TPSB476K010R0650 | 35K1284 | 73AC8279 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V 0.65 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Cap, 47Μf, 10V, 10%, 1210, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |