Kyocera Corporation Tantalum Capacitors TPSB476K006H0250

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB476K006H0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB476K006H0250-ND
Tantalum Capacitors TPSB476K006H0250-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Capacitor,47Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8682
Capacitor,47Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8682
Capacitor,47uF,6.3VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,47uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB476K006H0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K006H0250
Tantalum Capacitors TPSB476K006H0250
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSB476K006H0250-ND 54J8682 TPSB476K006H0250
Product Name Tantalum Capacitors Capacitor,47Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details