Kyocera Corporation Tantalum Capacitors TPSB475M025R0700

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB475M025R0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB475M025R0700-ND
Tantalum Capacitors TPSB475M025R0700-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB475M025R0700 - 798285-TPSB475M025R0700 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB475M025R0700
798285-TPSB475M025R0700
Tantalum Capacitors - TPSB475M025R0700 798285-TPSB475M025R0700
Manufacturer: AVX Corporation Win Source Part Number: 798285-TPSB475M025R0 700 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 700 mOhm Manufacturer Size Code: B Family Name: TPS Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495B475M025ATE700|T 495B475M025ATE700728 0; TPSB475M025T0700; T495B475M025AGE70072 80; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 798285-TPSB475M025R0700
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 700 mOhm
Manufacturer Size Code: B
Family Name: TPS
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T495B475M025ATE700|T495B475M025ATE7007280; TPSB475M025T0700; T495B475M025AGE7007280;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 25V 0.7 Ohm Capacitor
59-TPSB475M025R0700
SMD 4.7uF 25V 0.7 Ohm Capacitor 59-TPSB475M025R0700
Cap Tant Solid 4.7uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: TPSB475M025R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M025R0700 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: TPSB475M025R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M025R0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB475M025R0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB475M025R0700
Capacitors - Tantalum Capacitors TPSB475M025R0700
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - TPSB475M025R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB475M025R0700
Tantalum Capacitors TPSB475M025R0700
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 25V, 0.7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 36K6463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, 0.7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
36K6463
Capacitor Tant, 4.7Uf, 25V, 0.7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 36K6463
CAPACITOR TANT, 4.7UF, 25V, 0.7 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, 0.7 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSB475M025R0700-ND 798285-TPSB475M025R0700 59-TPSB475M025R0700 TPSB475M025R0700 TPSB475M025R0700 36K6463
Product Name Tantalum Capacitors Tantalum Capacitors - TPSB475M025R0700 SMD 4.7uF 25V 0.7 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, 0.7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers