AVX Corporation Tantalum Capacitors TPSB475M020H1000

Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB475M020H1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB475M020H1000TR-ND
Tantalum Capacitors 478-TPSB475M020H1000TR-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB475M020H1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB475M020H1000
Capacitors - Tantalum Capacitors TPSB475M020H1000
CAP TANT 4.7UF 20% 20V 1411

CAP TANT 4.7UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - TPSB475M020H1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB475M020H1000
Tantalum Capacitors TPSB475M020H1000
CAP TANT 4.7UF 20% 20V 1411

CAP TANT 4.7UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB475M020H1000TR-ND TPSB475M020H1000 TPSB475M020H1000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers