4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 1273733-TPSB475K025R
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 700 mOhm
Manufacturer Size Code: B
Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): LSR4.7/25BK700; TPSB475K025T0700; T495B475K025ATE75072
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Cap Tant Solid 4.7uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: TPSB475K025R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475K025R0700 can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 25V 1411
TANTALUM CAPACITOR, 4.7UF, 25V, 0.7 OHM, 0.1, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 4.7UF, 25V, 1210; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:348mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 4.7UF 10% 25V 1411
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5815-6-ND | 478-5815-2-ND | 1273733-TPSB475K025R0700 | 59-TPSB475K025R0700 | TPSB475K025R0700 | 54J8671 | 15P3577 | TPSB475K025R0700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TPSB475K025R0700 | SMD 4.7uF 25V 0.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 25V, 0.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |