Kyocera Corporation Tantalum Capacitors TPSB475K025H1500

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB475K025H1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB475K025H1500-ND
Tantalum Capacitors TPSB475K025H1500-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSB475K025H1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB475K025H1500
Tantalum Capacitors TPSB475K025H1500
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site Datasheet
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8670
Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8670
Capacitor,4.7uF,25VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB475K025H1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB475K025H1500
Capacitors - Tantalum Capacitors TPSB475K025H1500
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB475K025H1500-ND TPSB475K025H1500 54J8670 TPSB475K025H1500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers