Kyocera Corporation Tantalum Capacitors TPSB336M010R0650

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336M010R0650-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336M010R0650-ND
Tantalum Capacitors TPSB336M010R0650-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 0.65 Ohm Capacitor
59-TPSB336M010R0650
SMD 33uF 10V 0.65 Ohm Capacitor 59-TPSB336M010R0650
Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB336M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M010R0650 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB336M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M010R0650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1331464-TPSB336M010R0650 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331464-TPSB336M010R0650
Capacitors - Tantalum Capacitors 1331464-TPSB336M010R0650
Manufacturer: KYOCERA AVX Win Source Part Number: 1331464-TPSB336M010R 0650 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 650mOhm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331464-TPSB336M010R0650
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 650mOhm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Tant, 33Uf, 10V, 0.65 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8662 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 0.65 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8662
Capacitor Tant, 33Uf, 10V, 0.65 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8662
CAPACITOR TANT, 33UF, 10V, 0.65 OHM, 0.2, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:362mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 0.65 OHM, 0.2, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:362mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB336M010R0650 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M010R0650
Tantalum Capacitors TPSB336M010R0650
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSB336M010R0650-ND 59-TPSB336M010R0650 1331464-TPSB336M010R0650 54J8662 TPSB336M010R0650
Product Name Tantalum Capacitors SMD 33uF 10V 0.65 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 0.65 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701155 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers