Kyocera Corporation Tantalum Capacitors TPSB336M006R0450

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 450mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336M006R0450-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336M006R0450-ND
Tantalum Capacitors TPSB336M006R0450-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 450mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 450mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB336M006R0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M006R0450
Tantalum Capacitors TPSB336M006R0450
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB336M006R0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB336M006R0450
Capacitors - Tantalum Capacitors TPSB336M006R0450
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Capacitor Tant, 33Uf, 6.3V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8658 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8658
Capacitor Tant, 33Uf, 6.3V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8658
CAPACITOR TANT, 33UF, 6.3V, 0.45 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohmRoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 0.45 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB336M006R0450-ND TPSB336M006R0450 TPSB336M006R0450 54J8658
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 0.45 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Tantalum Capacitors - 1814592 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers