Kyocera Corporation Tantalum Capacitors TPSB336M006R0350

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm
Request a Quote
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSB336M006R0350 is a tantalum capacitor from Lingto Electronic Limited, designed for low equivalent series resistance (ESR) applications. It has a capacitance of 33 µF and a rated voltage of 6.3 V, making it suitable for various power supply applications, including medium power DC/DC converters. The capacitor operates effectively within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability under demanding conditions. It features a robust manganese dioxide solid electrolyte and is available in multiple case sizes, providing flexibility for different design requirements. The component is also lead-free compatible, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The TPSB336M006R0350 is a tantalum capacitor from Lingto Electronic Limited, designed for low equivalent series resistance (ESR) applications. It has a capacitance of 33 µF and a rated voltage of 6.3 V, making it suitable for various power supply applications, including medium power DC/DC converters. The capacitor operates effectively within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability under demanding conditions. It features a robust manganese dioxide solid electrolyte and is available in multiple case sizes, providing flexibility for different design requirements. The component is also lead-free compatible, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336M006R0350-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336M006R0350-ND
Tantalum Capacitors TPSB336M006R0350-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 350mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 6.3V, 0.35 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 0.35 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8657
Capacitor Tant, 33Uf, 6.3V, 0.35 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8657
CAPACITOR TANT, 33UF, 6.3V, 0.35 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohmRoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 0.35 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.35ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB336M006R0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB336M006R0350
Capacitors - Tantalum Capacitors TPSB336M006R0350
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TPSB336M006R0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M006R0350
Tantalum Capacitors TPSB336M006R0350
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB336M006R0350-ND 54J8657 TPSB336M006R0350 TPSB336M006R0350
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 0.35 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers