Kyocera Corporation Tantalum Capacitors TPSB336K006H0600

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336K006H0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336K006H0600-ND
Tantalum Capacitors TPSB336K006H0600-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB336K006H0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K006H0600
Tantalum Capacitors TPSB336K006H0600
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB336K006H0600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB336K006H0600
Capacitors - Tantalum Capacitors TPSB336K006H0600
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 36K6462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
36K6462
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 36K6462
Capacitor,33uF,6.3VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,33uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB336K006H0600-ND TPSB336K006H0600 TPSB336K006H0600 36K6462
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details