Kyocera Corporation Tantalum Capacitors - TPSB335M025R0750 TPSB335M025R0750

Description
Manufacturer: AVX Corporation Win Source Part Number: 901028-TPSB335M025R0 750 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 25 V 1411 (3528 Metric), 1210 750mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 901028-TPSB335M025R0 750 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 25 V 1411 (3528 Metric), 1210 750mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB335M025R0750 - 901028-TPSB335M025R0750 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB335M025R0750
901028-TPSB335M025R0750
Tantalum Capacitors - TPSB335M025R0750 901028-TPSB335M025R0750
Manufacturer: AVX Corporation Win Source Part Number: 901028-TPSB335M025R0 750 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 25 V 1411 (3528 Metric), 1210 750mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901028-TPSB335M025R0750
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 25 V 1411 (3528 Metric), 1210 750mOhm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - TPSB335M025R0750-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB335M025R0750-ND
Tantalum Capacitors TPSB335M025R0750-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB335M025R0750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB335M025R0750
Capacitors - Tantalum Capacitors TPSB335M025R0750
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - TPSB335M025R0750 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB335M025R0750
Tantalum Capacitors TPSB335M025R0750
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 25V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8638
Capacitor Tant, 3.3Uf, 25V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8638
CAPACITOR TANT, 3.3UF, 25V, 0.75 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 0.75 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901028-TPSB335M025R0750 TPSB335M025R0750-ND TPSB335M025R0750 TPSB335M025R0750 54J8638
Product Name Tantalum Capacitors - TPSB335M025R0750 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1411 (3528 Metric), 1210 Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details