220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 600mOhm
Cap Tant Solid 220uF 2.5V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.6 Ohm 125°C T/R Product overview: TPSB227M002R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB227M002R0600 can be used for catalog matching and distributor lookup.
CAP TANT 220UF 20% 2.5V 1411
CAP TANT 220UF 20% 2.5V 1411
CAPACITOR TANT, 220UF, 2.5V, 0.6 OHM, 0.2, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB227M002R0600-ND | 59-TPSB227M002R0600 | TPSB227M002R0600 | TPSB227M002R0600 | 54J8631 |
| Product Name | Tantalum Capacitors | SMD 220uF 2.5V 0.6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 220Uf, 2.5V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |